Diotec Electronics Corporation Diodes, Rectifiers - Single - FE1D FE1D

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850532-FE1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850532-FE1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FE1D - 850532-FE1D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FE1D
850532-FE1D
Diodes, Rectifiers - Single - FE1D 850532-FE1D
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850532-FE1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 850532-FE1D
Features: Diode 200 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850532-FE1D
Product Name Diodes, Rectifiers - Single - FE1D
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details