Win Source Part Number: 1057944-ESDBK3V3
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 50
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 60W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882 (DFN1006-2)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-ESDBK3V3TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057944-ESDBK3V3 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOD-882 |
| Peak Pulse Power | 60 watts |
| VC | 9 volts |