Win Source Part Number: 1340311-ESD9BL0522P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 25
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Power - Peak Pulse: 80W
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOD-882
Supplier Device Package: SOD-882 (DFN1006-2)
Temperature Range - Operating: -50°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Voltage - Clamping (Max) @ Ipp: 20V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1340311-ESD9BL0522P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-882 |
| Peak Pulse Power | 80 watts |
| VC | 20 volts |