Win Source Part Number: 1057914-ESD5Z6V0
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.8V
Voltage - Clamping (Max) @ Ipp: 12.4V
Power - Peak Pulse: 154W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-ESD5Z6V0TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057914-ESD5Z6V0 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 154 watts |
| VC | 12.4 volts |