Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 871174-ESD5Z3V3
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 8.4V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871174-ESD5Z3V3 |
| Product Name | TVS - TVS - Diodes - ESD5Z3V3 |
| Package | SOD-523; SOD-523 |