Win Source Part Number: 1362365-ESD5Z15
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Applications: Automotive
REACH Status: REACH Unaffected
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.5V
Voltage - Clamping (Max) @ Ipp: 30V
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Power - Peak Pulse: 240W
Power Line Protection: No
Capacitance @ Frequency: 40pF @ 1MHz
Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362365-ESD5Z15 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 240 watts |
| VC | 30 volts |