Win Source Part Number: 1362314-ESD5V0CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Applications: General Purpose
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12.5V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 400pF @ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362314-ESD5V0CA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 200 watts |
| VC | 12.5 volts |