Diotec Electronics Corporation Circuit Protection - TVS - Diodes ESD5B5V0WT

Description
Win Source Part Number: 964508-ESD5B5V0WT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 5.8V Voltage - Clamping (Max) @ Ipp: 12.5V Power - Peak Pulse: 50W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-ESD5B5V0WTTR,27 96-ESD5B5V0WTTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 964508-ESD5B5V0WT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 5.8V Voltage - Clamping (Max) @ Ipp: 12.5V Power - Peak Pulse: 50W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-ESD5B5V0WTTR,27 96-ESD5B5V0WTTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 964508-ESD5B5V0WT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964508-ESD5B5V0WT
Circuit Protection - TVS - Diodes 964508-ESD5B5V0WT
Win Source Part Number: 964508-ESD5B5V0WT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 5.8V Voltage - Clamping (Max) @ Ipp: 12.5V Power - Peak Pulse: 50W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-ESD5B5V0WTTR,27 96-ESD5B5V0WTTR RoHS Status: RoHS non-compliant

Win Source Part Number: 964508-ESD5B5V0WT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 12.5V
Power - Peak Pulse: 50W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-ESD5B5V0WTTR,2796-ESD5B5V0WTTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 964508-ESD5B5V0WT
Product Name Circuit Protection - TVS - Diodes
Package SOD-523; SC-79, SOD-523
Peak Pulse Power 50 watts
VC 12.5 volts
Unlock Full Specs
to access all available technical data