Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 871153-ESD3Z5V0
Operating Temperature Range: -50°C ~ 125°C (TJ)
Features: 14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871153-ESD3Z5V0 |
| Product Name | TVS - TVS - Diodes - ESD3Z5V0 |
| Package | SOD-323; SOD-323 |