Win Source Part Number: 1057870-ESD3Z24GW
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 35V
Power - Peak Pulse: 550W
Power Line Protection: No
Capacitance @ Frequency: 80pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-ESD3Z24GWTR,279
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057870-ESD3Z24GW |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 550 watts |
| VC | 35 volts |