Win Source Part Number: 1057849-ESD0521Z
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
Mfr: Diotec Semiconductor
Other Names: 2721-ESD0521ZTR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057849-ESD0521Z |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 100 watts |
| VC | 25 volts |