Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single ER3M

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324257-ER3M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ER3MTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324257-ER3M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ER3MTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324257-ER3M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324257-ER3M
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324257-ER3M
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324257-ER3M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ER3MTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324257-ER3M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ER3MTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324257-ER3M
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.7 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3926-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low-leakage switching diode - BAS416-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers