Diotec Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear DI79L10UAB

Description
Win Source Part Number: 1188959-DI79L10UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Voltage - Output (Max): -10.4V Output Configuration: Negative Voltage - Input (Max): -30V Voltage - Output (Min/Fixed): -10V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L10UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V
Request a Quote Datasheet
Description
Win Source Part Number: 1188959-DI79L10UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Voltage - Output (Max): -10.4V Output Configuration: Negative Voltage - Input (Max): -30V Voltage - Output (Min/Fixed): -10V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L10UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1188959-DI79L10UAB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1188959-DI79L10UAB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1188959-DI79L10UAB
Win Source Part Number: 1188959-DI79L10UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Voltage - Output (Max): -10.4V Output Configuration: Negative Voltage - Input (Max): -30V Voltage - Output (Min/Fixed): -10V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L10UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V

Win Source Part Number: 1188959-DI79L10UAB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 10
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Voltage - Output (Max): -10.4V
Output Configuration: Negative
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -10V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 44dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current - Quiescent (Iq): 6 mA
REACH Status: REACH info available upon request
HTSUS: 8542.39.9000
Mfr: Diotec Semiconductor
Other Names: 2721-DI79L10UABTR
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1188959-DI79L10UAB
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details