Win Source Part Number: 1372373-DI79L05DAB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Mounting Type: Surface Mount
HTSUS: 8542.39.9000
Output Type: Fixed
Output Configuration: Negative
Number of Regulators: 1
Voltage - Input (Max): -20V
Voltage - Output (Min/Fixed): -5V
Current - Output: 100mA
Current - Quiescent (Iq): 6 mA
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1372373-DI79L05DAB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative |