Diotec Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear DI62063.3S1

Description
Win Source Part Number: 1039585-DI62063.3S1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 3 nA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI62063.3S1TR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.68V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1039585-DI62063.3S1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 3 nA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI62063.3S1TR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.68V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1039585-DI62063.3S1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1039585-DI62063.3S1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1039585-DI62063.3S1
Win Source Part Number: 1039585-DI62063.3S1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 3 nA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI62063.3S1TR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.68V @ 100mA

Win Source Part Number: 1039585-DI62063.3S1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Protection Features: Over Current
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current - Quiescent (Iq): 3 nA
REACH Status: REACH info available upon request
HTSUS: 8542.39.9000
Mfr: Diotec Semiconductor
Other Names: 2721-DI62063.3S1TR
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.68V @ 100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1039585-DI62063.3S1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details