Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBI25-12A

Description
Win Source Part Number: 1355601-DBI25-12A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Tube Product Status: Active Package / Case: 5-SIP Supplier Device Package: DBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 40 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Diode Type: Three Phase Voltage - Peak Reverse (Max): 1.2 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1355601-DBI25-12A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Tube Product Status: Active Package / Case: 5-SIP Supplier Device Package: DBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 40 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Diode Type: Three Phase Voltage - Peak Reverse (Max): 1.2 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1355601-DBI25-12A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1355601-DBI25-12A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1355601-DBI25-12A
Win Source Part Number: 1355601-DBI25-12A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Tube Product Status: Active Package / Case: 5-SIP Supplier Device Package: DBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 40 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Diode Type: Three Phase Voltage - Peak Reverse (Max): 1.2 kV

Win Source Part Number: 1355601-DBI25-12A
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Package: Tube
Product Status: Active
Package / Case: 5-SIP
Supplier Device Package: DBI
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Current - Average Rectified (Io): 40 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.2 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1355601-DBI25-12A
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
RF Diodes - SMP1320-011LF - 096473-SMP1320-011LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Hard To Find - 43CTQ080GS - 1128704-43CTQ080GS - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details