Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 908537-BZX84C30-AQ
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 30 V 300 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-BZX84C30-AQTR, 2721-BZX84C30-AQ
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 908537-BZX84C30-AQ |
| Product Name | Diodes - Zener - Single - BZX84C30-AQ |
| Package | SOT23; SOT-23-3 (TO-236) |