Win Source Part Number: 1222676-BZW06-40
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40.2V
Voltage - Breakdown (Min): 44.7V
Voltage - Clamping (Max) @ Ipp: 64.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO15/DO204AC
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 74 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BZW06-40
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1222676-BZW06-40 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-204AC, DO-15, Axial |