Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 913961-BZW06-273B
Operating Temperature Range: -50°C ~ 175°C (TJ)
Features: 438V Clamp 1.6A Ipp Tvs Diode Through Hole DO15/DO204AC
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO15/DO204AC
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-BZW06-273BTR, 2721-BZW06-273B
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 913961-BZW06-273B |
| Product Name | TVS - TVS - Diodes - BZW06-273B |
| Package | DO15/DO204AC |