Win Source Part Number: 1110186-BZW04-33B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO15/DO204AC
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BZW0433B;
Fake Threat In the Open Market: 72 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BZW04-33B
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1110186-BZW04-33B |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-204AC, DO-15, Axial |