Win Source Part Number: 1378045-BZW04-136
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Base Product Number: BZW04
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Applications: General Purpose
Voltage - Reverse Standoff (Typ): 136V
Voltage - Breakdown (Min): 152V
Voltage - Clamping (Max) @ Ipp: 219V
Current - Peak Pulse (10/1000µs): 1.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378045-BZW04-136 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-204AC, DO-15, Axial |