Diotec Electronics Corporation Diodes - Zener - Single - BZT52C62 BZT52C62

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 865228-BZT52C62 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 62 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-BZT52C62, 2796-BZT52C62TR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 865228-BZT52C62 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 62 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-BZT52C62, 2796-BZT52C62TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C62 - 865228-BZT52C62 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C62
865228-BZT52C62
Diodes - Zener - Single - BZT52C62 865228-BZT52C62
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 865228-BZT52C62 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 62 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-BZT52C62, 2796-BZT52C62TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 865228-BZT52C62
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 62 V 500 mW ±5% Surface Mount SOD-123F
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-BZT52C62, 2796-BZT52C62TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865228-BZT52C62
Product Name Diodes - Zener - Single - BZT52C62
Package SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data