Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single BZT52C47

Description
Win Source Part Number: 1050306-BZT52C47 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Current - Reverse Leakage @ Vr: 2 µA @ 36 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 80 pct. Mfr: Diotec Semiconductor Other Names: 2721-BZT52C47
Request a Quote Datasheet
Description
Win Source Part Number: 1050306-BZT52C47 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Current - Reverse Leakage @ Vr: 2 µA @ 36 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 80 pct. Mfr: Diotec Semiconductor Other Names: 2721-BZT52C47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050306-BZT52C47 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050306-BZT52C47
Discrete Semiconductor Products - Diodes - Zener - Single 1050306-BZT52C47
Win Source Part Number: 1050306-BZT52C47 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Current - Reverse Leakage @ Vr: 2 µA @ 36 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 80 pct. Mfr: Diotec Semiconductor Other Names: 2721-BZT52C47

Win Source Part Number: 1050306-BZT52C47
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.5 mW
Current - Reverse Leakage @ Vr: 2 µA @ 36 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 80 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BZT52C47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050306-BZT52C47
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-123F
Unlock Full Specs
to access all available technical data