Win Source Part Number: 1367373-BZT52C2V0
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 120 µA @ 500 mV
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 2 V
Impedance (Max) (Zzt): 100 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1367373-BZT52C2V0 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | SOD-123F |