Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BY880-400

Description
Win Source Part Number: 1032114-BY880-400 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY880-400TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1032114-BY880-400 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY880-400TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1032114-BY880-400 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1032114-BY880-400
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1032114-BY880-400
Win Source Part Number: 1032114-BY880-400 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY880-400TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1032114-BY880-400
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -50°C ~ 175°C
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-BY880-400TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1032114-BY880-400
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 286-30CTH02FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers
Diodes - NC405 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Low-leakage dual switching diode - BAS116DYX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details