Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BY500-100

Description
Win Source Part Number: 1015046-BY500-100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,250 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY500-100TR
Request a Quote Datasheet
Description
Win Source Part Number: 1015046-BY500-100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,250 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY500-100TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1015046-BY500-100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1015046-BY500-100
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1015046-BY500-100
Win Source Part Number: 1015046-BY500-100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,250 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY500-100TR

Win Source Part Number: 1015046-BY500-100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,250
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-BY500-100TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1015046-BY500-100
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.3 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details