Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BY1600

Description
Win Source Part Number: 1050148-BY1600 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.6 kV Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Alternative Parts (Cross-Reference): 1N4007-E3/54; 1N4004-E3/54; 1N4005G; 1N4001G; 1N4006-E3/54; 1N4002G; Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY1600TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1050148-BY1600 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.6 kV Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Alternative Parts (Cross-Reference): 1N4007-E3/54; 1N4004-E3/54; 1N4005G; 1N4001G; 1N4006-E3/54; 1N4002G; Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY1600TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1050148-BY1600 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1050148-BY1600
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1050148-BY1600
Win Source Part Number: 1050148-BY1600 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.6 kV Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Alternative Parts (Cross-Reference): 1N4007-E3/54; 1N4004-E3/54; 1N4005G; 1N4001G; 1N4006-E3/54; 1N4002G; Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-BY1600TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1050148-BY1600
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1.6 kV
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Alternative Parts (Cross-Reference): 1N4007-E3/54; 1N4004-E3/54; 1N4005G; 1N4001G; 1N4006-E3/54; 1N4002G;
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-BY1600TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1050148-BY1600
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.1 volts
VR 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky 50MA Diode and Rectifier - 284-SMS3923-001 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 70HFR120 - 709157-70HFR120 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details