Diotec Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC847B-C

Description
Win Source Part Number: 1048407-BC847B-C Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600V @ 5mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 290 @ 2mA, 5V Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0000 Mfr: Diotec Semiconductor Other Names: 2796-BC847B-CTR
Request a Quote
Description
Win Source Part Number: 1048407-BC847B-C Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600V @ 5mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 290 @ 2mA, 5V Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0000 Mfr: Diotec Semiconductor Other Names: 2796-BC847B-CTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048407-BC847B-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048407-BC847B-C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048407-BC847B-C
Win Source Part Number: 1048407-BC847B-C Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600V @ 5mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 290 @ 2mA, 5V Frequency - Transition: 300MHz Supplier Device Package: SOT-23 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0000 Mfr: Diotec Semiconductor Other Names: 2796-BC847B-CTR

Win Source Part Number: 1048407-BC847B-C
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600V @ 5mA, 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 290 @ 2mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: SOT-23
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0000
Mfr: Diotec Semiconductor
Other Names: 2796-BC847B-CTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1048407-BC847B-C
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Package Type SOT3; SOT23
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers