Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863612-BC817BPN
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 300mW Surface Mount SOT-26
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0000
Other Part Number: 2721-BC817BPN, 2796-BC817BPNTR
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863612-BC817BPN |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC817BPN |
| Polarity | NPN; PNP |