BC559C is a PNP bipolar junction transistor for general-purpose signal processing, switching, and amplification in commercial and industrial applications. It is housed in a TO-92 case with dimensions compliant to the TO-226AA standard, mounted through hole. The device has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. The current gain (hFE) is grouped at 420 to 800 for the C variant. The maximum junction temperature is 150°C, and it meets RoHS, REACH, and conflict minerals compliance. The part is AEC-Q101 compliant when suffixed with -Q. The case material is UL 94 V-0 rated, and soldering conditions are 260°C for 10 seconds. The gain-bandwidth product is 150 MHz, with a collector-base capacitance of 3.5 to 6 pF at 10 V and 1 MHz.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863593-BC559C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8541.21.0000
Other Part Number: 2796-BC559CTR, 2721-BC559C
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863593-BC559C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC559C |
| Polarity | PNP |