The BC546xBK series consists of NPN silicon epitaxial planar transistors designed for general-purpose applications, housed in a TO-92 plastic case measuring 4.6±0.1 mm in length with a weight of approximately 0.18 g. The case material meets UL 94V-0 flammability rating. The BC546 variant has a maximum collector-emitter voltage of 85 V and collector-base voltage of 80 V, with a continuous collector current rating of 100 mA and peak current of 200 mA. Power dissipation is rated at 500 mW, with thermal resistance to ambient air below 200 K/W. The DC current gain (hFE) for the BC546B group ranges from 200 to 450 at 2 mA and 5 V. The gain-bandwidth product is 300 MHz, and collector-emitter saturation voltage is 600 mV maximum at 100 mA collector current and 5 mA base current. Operating and storage junction temperatures range from -55°C to +150°C.
Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324248-BC546BBK
Category: Discrete Semiconductor Products>Transistors
Packaging: Strip
Standard Package: 30
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
Fake Threat In the Open Market: 85
Other Part Number: 2721-BC546BBK
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1324248-BC546BBK |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) |
| Packing Method | Strip |
| IC(max) | 100 milliamps |