The BC338-40 is an NPN bipolar junction transistor in a TO-92 package, designed for general-purpose switching and amplification applications. It has a maximum collector-emitter voltage of 25 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. The device features a minimum DC current gain (hFE) of 250 at 100 mA and 1 V, with a gain-bandwidth product of 100 MHz. It operates from -55°C to 150°C junction temperature and meets RoHS, REACH, and AEC-Q101 standards. The case material complies with UL 94 V-0, and soldering is rated at 260°C for 10 seconds.
Win Source Part Number: 1048363-BC338-40
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BC338-40
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1048363-BC338-40 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | TO-92; SOT3 |
| IC(max) | 800 milliamps |
| Power Gain | 250 dB |