Diotec Electronics Corporation TRANSISTORS - Transistors (BJT) - Single - BC338-25 BC338-25

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863577-BC338-25 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 625 mW Through Hole TO-92 Package: Reel - TR Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.21.0000 Other Part Number: 2721-BC338-25, 2796-BC338-25TR
Request a Quote
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863577-BC338-25 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 625 mW Through Hole TO-92 Package: Reel - TR Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.21.0000 Other Part Number: 2721-BC338-25, 2796-BC338-25TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC338-25 is an NPN bipolar junction transistor for general-purpose signal processing, switching, and amplification, packaged in a TO-92 case weighing approximately 0.2 g. It has a maximum collector-emitter voltage of 25 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. Its current gain (hFE) ranges from 160 to 250 at 1 V and 100 mA. The collector-emitter saturation voltage is 0.7 V maximum at 500 mA collector current and 50 mA base current. The gain-bandwidth product is 100 MHz, collector-base capacitance is 12 pF at 10 V, and thermal resistance is less than 200 K/W. It operates from -55°C to +150°C and meets RoHS, REACH, and conflict minerals requirements. The -Q suffix denotes AEC-Q101 compliance.

Datasheet Summary
Powered by GS/AI

The BC338-25 is an NPN bipolar junction transistor for general-purpose signal processing, switching, and amplification, packaged in a TO-92 case weighing approximately 0.2 g. It has a maximum collector-emitter voltage of 25 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. Its current gain (hFE) ranges from 160 to 250 at 1 V and 100 mA. The collector-emitter saturation voltage is 0.7 V maximum at 500 mA collector current and 50 mA base current. The gain-bandwidth product is 100 MHz, collector-base capacitance is 12 pF at 10 V, and thermal resistance is less than 200 K/W. It operates from -55°C to +150°C and meets RoHS, REACH, and conflict minerals requirements. The -Q suffix denotes AEC-Q101 compliance.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC338-25 - 863577-BC338-25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC338-25
863577-BC338-25
TRANSISTORS - Transistors (BJT) - Single - BC338-25 863577-BC338-25
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863577-BC338-25 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 625 mW Through Hole TO-92 Package: Reel - TR Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8541.21.0000 Other Part Number: 2721-BC338-25, 2796-BC338-25TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863577-BC338-25
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 625 mW Through Hole TO-92
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8541.21.0000
Other Part Number: 2721-BC338-25, 2796-BC338-25TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 863577-BC338-25
Product Name TRANSISTORS - Transistors (BJT) - Single - BC338-25
Polarity NPN
Unlock Full Specs
to access all available technical data