The BC337-40 is an NPN bipolar transistor in a TO-92 package, rated for a maximum collector-emitter voltage of 45 V and a continuous collector current of 800 mA, with a power dissipation of 625 mW. It has a minimum DC current gain (hFE) of 250 at 100 mA and 1 V, and a transition frequency of 100 MHz. The collector-emitter saturation voltage is 0.7 V at 500 mA collector current and 50 mA base current. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 compliant when marked with suffix -Q, and its case material meets UL 94 V-0. It is designed for general-purpose switching and amplification in commercial and industrial applications.
Win Source Part Number: 974005-BC337-40
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BC337-40
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 974005-BC337-40 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | TO-92; SOT3 |
| IC(max) | 800 milliamps |
| Power Gain | 250 dB |