The BC337-25BK is an NPN silicon epitaxial planar transistor in a TO-92 plastic package, rated for a maximum collector current of 800 mA and a collector-emitter voltage of 45 V. It dissipates up to 625 mW with a junction temperature range of -55°C to +150°C. The device is characterized by a DC current gain (hFE) group of 160 to 250 at Ic=100 mA and Vce=1 V, with a collector-emitter saturation voltage of 0.7 V at Ic=500 mA and Ib=50 mA. The base-emitter voltage is 1.2 V max at Ic=300 mA. The transition frequency is 100 MHz, and the collector-base capacitance is 12 pF at Vcb=10 V. The plastic casing meets UL 94 V-0 flammability rating. Recommended complementary PNP transistors are BC327/BC328.
Win Source Part Number: 1377081-BC337-25BK
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Mfr: Diotec Semiconductor
Package: Strip
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Mounting Type: Through Hole
Transistor Type: NPN
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 100MHz
Power - Max: 625 mW
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1377081-BC337-25BK |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN |