The BC337-16 is a general-purpose NPN bipolar junction transistor in a TO-92 package, rated for a collector-emitter voltage of 50 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. It operates with a junction temperature range of -55°C to 150°C and features a minimum DC current gain (hFE) of 100 at 100 mA and 1 V collector-emitter voltage. The device complies with RoHS, REACH, and conflict minerals regulations and is AEC-Q101 compliant when designated with the -Q suffix. Its thermal resistance from junction to ambient is less than 200 K/W. The TO-92 case is molded in UL 94 V-0 material, with soldering tolerance of 260°C for 10 seconds. The gain group -16 specifies a hFE range of 100 to 250 at 100 mA and 1 V, and saturation voltage is limited to 700 mV at 50 mA base and 500 mA collector current.
Win Source Part Number: 992094-BC337-16
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 63 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BC337-16
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 992094-BC337-16 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | TO-92; SOT3 |
| IC(max) | 800 milliamps |
| Power Gain | 100 dB |