BC327-16 is a general purpose PNP bipolar transistor in a TO-92 package with a maximum collector-emitter voltage of 45 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. It has a minimum DC current gain (hFE) of 100 at 100 mA and 1 V, and a transition frequency of 100 MHz. The device is rated for a junction temperature range of -55°C to +150°C, meets RoHS and REACH requirements, and is AEC-Q101 compliant. The case material conforms to UL 94 V-0, and soldering conditions are rated at 260°C for 10 seconds.
Win Source Part Number: 986453-BC327-16
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 67 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-BC327-16
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 986453-BC327-16 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP |
| Package Type | SOT3 |
| IC(max) | 800 milliamps |
| Power Gain | 100 dB |