Win Source Part Number: 969566-BAV70W-AQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 175mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0200
Mfr: Diotec Semiconductor
Other Names: 2796-BAV70W-AQTR,272
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 969566-BAV70W-AQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Standard |
| VF | 1.25 volts |
| VR | 75 volts |