Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers B500S15A

Description
Win Source Part Number: 961743-B500S15A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Peak Reverse (Max): 1 kV Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B500S15A
Request a Quote Datasheet
Description
Win Source Part Number: 961743-B500S15A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Peak Reverse (Max): 1 kV Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B500S15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 961743-B500S15A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
961743-B500S15A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 961743-B500S15A
Win Source Part Number: 961743-B500S15A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Peak Reverse (Max): 1 kV Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B500S15A

Win Source Part Number: 961743-B500S15A
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Strip
Standard Package: 10
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: 4-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 63 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-B500S15A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 961743-B500S15A
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details