Diotec Electronics Corporation Bridge Rectifiers - B500C1500B B500C1500B

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863104-B500C1500B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole 4-SIP Package: Box Package: 4-SIP Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-B500C1500B, 2796-B500C1500B
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863104-B500C1500B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole 4-SIP Package: Box Package: 4-SIP Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-B500C1500B, 2796-B500C1500B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - B500C1500B - 863104-B500C1500B - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - B500C1500B
863104-B500C1500B
Bridge Rectifiers - B500C1500B 863104-B500C1500B
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 863104-B500C1500B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole 4-SIP Package: Box Package: 4-SIP Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-B500C1500B, 2796-B500C1500B

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863104-B500C1500B
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole 4-SIP
Package: Box
Package: 4-SIP
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2721-B500C1500B, 2796-B500C1500B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 863104-B500C1500B
Product Name Bridge Rectifiers - B500C1500B
Diode Type Bridge Rectifier Single Phase Standard 1 kV Through Hole 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4954US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details