Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250S-SLIM

Description
Win Source Part Number: 1107834-B250S-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B250S-SLIM
Request a Quote Datasheet
Description
Win Source Part Number: 1107834-B250S-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B250S-SLIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1107834-B250S-SLIM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1107834-B250S-SLIM
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1107834-B250S-SLIM
Win Source Part Number: 1107834-B250S-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Strip Standard Package: 10 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Package / Case: TO-269AA, 4-BESOP Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. Mfr: Diotec Semiconductor Other Names: 2721-B250S-SLIM

Win Source Part Number: 1107834-B250S-SLIM
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Strip
Standard Package: 10
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: 4-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 63 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-B250S-SLIM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1107834-B250S-SLIM
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details