Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250D

Description
Win Source Part Number: 969708-B250D Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-B250D,2796-B250 D
Request a Quote Datasheet
Description
Win Source Part Number: 969708-B250D Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-B250D,2796-B250 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 969708-B250D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
969708-B250D
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 969708-B250D
Win Source Part Number: 969708-B250D Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-B250D,2796-B250 D

Win Source Part Number: 969708-B250D
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: DFM
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-B250D,2796-B250D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 969708-B250D
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DME3927-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details