Diotec Electronics Corporation Bridge Rectifiers - ABS4 ABS4

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 859195-ABS4 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Surface Mount ABS Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: ABS Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 859195-ABS4 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Surface Mount ABS Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: ABS Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - ABS4 - 859195-ABS4 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - ABS4
859195-ABS4
Bridge Rectifiers - ABS4 859195-ABS4
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 859195-ABS4 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Surface Mount ABS Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: ABS Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 859195-ABS4
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Surface Mount ABS
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: ABS
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 859195-ABS4
Product Name Bridge Rectifiers - ABS4
Diode Type Bridge Rectifier Single Phase Standard 400 V Surface Mount ABS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1250 mA
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116H-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details