Win Source Part Number: 1380798-3EZ18
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Strip
Tolerance: ±5%
Power - Max: 3 W
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 6 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO15/DO204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 63 pct.
Mfr: DIOTEC Electronics Corporation
Standard Package: 30 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1380798-3EZ18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | DO-204AC, DO-15, Axial |