Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 855474-3.0SMCJ85CA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-3.0SMCJ85CA, 2796-3.0SMCJ85CATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 855474-3.0SMCJ85CA |
| Product Name | TVS - TVS - Diodes - 3.0SMCJ85CA |