Diotec Electronics Corporation Diodes, Rectifiers - Single - 2CL73A 2CL73A

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850630-2CL73A Features: Diode 12 kV Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850630-2CL73A Features: Diode 12 kV Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 2CL73A - 850630-2CL73A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2CL73A
850630-2CL73A
Diodes, Rectifiers - Single - 2CL73A 850630-2CL73A
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850630-2CL73A Features: Diode 12 kV Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 850630-2CL73A
Features: Diode 12 kV
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: Not Applicable
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850630-2CL73A
Product Name Diodes, Rectifiers - Single - 2CL73A
Diode Type Diode 12 kV
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - 1PS76SB70/1 - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
RoHS Compliant RoHS
View Details