Diotec Electronics Corporation Diodes, Rectifiers - Single - 2CL72A 2CL72A

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 854950-2CL72A Features: Diode 10000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 854950-2CL72A Features: Diode 10000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 2CL72A - 854950-2CL72A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2CL72A
854950-2CL72A
Diodes, Rectifiers - Single - 2CL72A 854950-2CL72A
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 854950-2CL72A Features: Diode 10000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 854950-2CL72A
Features: Diode 10000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: Not Applicable
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 854950-2CL72A
Product Name Diodes, Rectifiers - Single - 2CL72A
Diode Type Diode 10000 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5415 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers