The 2CL71A is an ultrafast recovery high voltage rectifier diode designed for high voltage rectification at medium to high frequencies. It has a repetitive peak reverse voltage (V_RRM) of 8000 V and a maximum average forward rectified current (I_FAV) of 5 mA. The diode features a forward voltage drop (V_F) of approximately 30 V at 10 mA and a reverse recovery time (t_rr) of less than 80 ns, making it suitable for applications requiring quick switching. The device operates within a temperature range of -40°C to +120°C and has a peak forward surge current (I_FSM) rating of 500 mA. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The diode is available in a taped and reeled package, with 6000 units per reel, and is constructed from UL 94V-0 rated materials. This product is appropriate for engineers looking for reliable high voltage rectification solutions in their designs.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 845442-2CL71A
Features: Diode 8000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 845442-2CL71A |
| Product Name | Diodes, Rectifiers - Single - 2CL71A |
| Diode Type | Diode 8000 V |