Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single 2CL71

Description
Win Source Part Number: 1109242-2CL71 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 5mA Voltage - Forward (Vf) (Max) @ If: 36 V @ 10 mA Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 2 µA @ 8 kV Operating Temperature - Junction: -40°C ~ 120°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-2CL71TR
Request a Quote Datasheet
Description
Win Source Part Number: 1109242-2CL71 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 5mA Voltage - Forward (Vf) (Max) @ If: 36 V @ 10 mA Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 2 µA @ 8 kV Operating Temperature - Junction: -40°C ~ 120°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-2CL71TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1109242-2CL71 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1109242-2CL71
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1109242-2CL71
Win Source Part Number: 1109242-2CL71 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 5mA Voltage - Forward (Vf) (Max) @ If: 36 V @ 10 mA Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 2 µA @ 8 kV Operating Temperature - Junction: -40°C ~ 120°C Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-2CL71TR

Win Source Part Number: 1109242-2CL71
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 8000 V
Current - Average Rectified (Io): 5mA
Voltage - Forward (Vf) (Max) @ If: 36 V @ 10 mA
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 2 µA @ 8 kV
Operating Temperature - Junction: -40°C ~ 120°C
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-2CL71TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1109242-2CL71
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 36 volts
VR 8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DMJ3944-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4971US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 132 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers