Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324469-2BZX84C18
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Strip
Standard Package: 30
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 45 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
Fake Threat In the Open Market: 65
Other Part Number: 2721-2BZX84C18
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1324469-2BZX84C18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Arrays |
| Diode Type | Zener; 1 Pair Common Anode |